EN
  • EN
  • DE

AD8610AR

Part No AD8610AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Very Low Noise Low Input Bias Current Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 60V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 85μV
Supply Current 3mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 13V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8610
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138767-AD8610AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8610AR CAD Model

Description

AD8610AR Precision Operational Amplifier

The AD8610AR from Analog Devices Inc. is a precision operational amplifier that provides a blend of high performance and versatility, making it an ideal choice for a wide range of applications. This op-amp is part of Analog Devices' renowned series of amplifiers known for their high fidelity and low noise characteristics.

Key Features:

  • Wide Bandwidth: The AD8610AR offers a wide bandwidth of 25MHz, which is beneficial for fast signal processing applications.
  • Low Noise: With a low noise density of 2.8nV/√Hz at 1kHz, it ensures clean and precise signal amplification, minimizing the interference in sensitive applications.
  • High Output Current: This operational amplifier can deliver a high output current, making it suitable for driving heavy loads.
  • Single-Supply Operation: It operates on a single supply voltage ranging from +5V to +30V, or dual supplies of ±2.5V to ±15V, providing flexibility in various circuit configurations.
  • Low Input Bias Current: The AD8610AR boasts an ultra-low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in feedback and buffering applications.

Applications:

The AD8610AR is suitable for a multitude of applications that require high precision and reliability. Some of its common applications include:

  • High-performance audio equipment
  • Test and measurement systems
  • Photodiode amplification
  • Medical instrumentation
  • Data acquisition systems

Quality and Reliability:

Analog Devices Inc. ensures that the AD8610AR meets the highest quality standards, providing robust and consistent performance across various environmental conditions. The operational amplifier is available in a compact SOIC package, which is suitable for space-constrained applications while maintaining excellent thermal performance.

Whether you're designing a high-fidelity audio system, a precision measurement device, or any other application that demands the utmost accuracy and stability, the AD8610AR from Analog Devices Inc. is a superior choice that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6500 $51.1500
23+ $4.3500 $100.0500
36+ $4.2000 $151.2000
52+ $3.9000 $202.8000
67+ $3.7500 $251.2500
84+ $3.6000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess