EN
  • EN
  • DE

AD8611ARMZ

Part No AD8611ARMZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0801+
Reference case MSOP-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736823-AD8611ARMZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8611ARMZ CAD Model

Description

AD8611ARMZ Precision Comparator by Analog Devices Inc.

The AD8611ARMZ is a high-performance precision comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This comparator is designed to offer fast response times and high accuracy, making it an ideal choice for a variety of applications that require precise voltage level detection and signal comparison.

Key Features

  • Fast Propagation Delay: The AD8611ARMZ boasts a swift propagation delay, typically 4.5 ns, which is crucial for high-speed applications where timing is critical.
  • Low Voltage Operation: The device is capable of operating from a single 2.5 V to 5.5 V supply, providing versatility in various circuit designs and compatibility with low voltage logic levels.
  • Low Input Offset Voltage: With a low input offset voltage, typically 1 mV, this comparator ensures high accuracy in signal detection, minimizing the risk of false triggering.
  • High Output Current: The AD8611ARMZ can source or sink up to 40 mA of output current, allowing it to drive capacitive loads and interface with a wide range of digital logic families.
  • Latch Function: It features a latch function that enables the user to control the comparator’s output, allowing for more complex timing and decision-making operations within a circuit.

Applications

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered systems
  • Data acquisition systems
  • Telecommunications

The AD8611ARMZ is offered in a compact MSOP (Mini Small Outline Package) with 8 pins, which is suitable for space-constrained applications. Its robust design ensures reliable operation in extended temperature ranges, making it a versatile choice for both industrial and commercial environments.

With its combination of speed, precision, and low-power operation, the AD8611ARMZ from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess