EN
  • EN
  • DE
  • IT

AD8618AR

Part No AD8618AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R CMOS QUAD 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Tube
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 12V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 23 µV
Current - Supply 1.7mA (x4 Channels)
Current - Output / Channel 150 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8618
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 556101-AD8618AR
Ultra Librarian 3D Model Ultra Librarian AD8618AR CAD Model

Description

The AD8618AR from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of features to meet the demands of a wide array of applications. This operational amplifier is known for its low offset voltage, low input bias current, and low noise, making it an ideal choice for applications requiring high accuracy and signal integrity.

Key Features

  • Low Offset Voltage: The AD8618AR boasts an ultra-low input offset voltage, which significantly reduces error in high-precision circuits and enhances overall system accuracy.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 2.7 V to 5 V, this op-amp is versatile and can be used in both single-supply and dual-supply configurations for maximum design flexibility.
  • Low Noise: With its low noise performance, the AD8618AR is well-suited for sensitive applications such as audio processing and sensor signal amplification.
  • High Output Current Drive: Capable of delivering a high output current, this op-amp can drive heavier loads without sacrificing performance.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8618AR ensures that the output signal can swing close to the supply rails, maximizing dynamic range in a wide variety of applications.
  • Extended Temperature Range: Designed to operate over an extended temperature range, this operational amplifier remains reliable in both commercial and industrial environments.

Applications

The AD8618AR is adept at handling applications that require precision and stability. It is commonly used in:

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Instrumentation amplifiers
  • Audio electronics
  • Process control

With its exceptional performance and robust feature set, the AD8618AR from Analog Devices Inc. is a superior choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for industrial, medical, or consumer applications, this operational amplifier stands out as a reliable and high-quality component.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0181 $60.1086
14+ $8.2200 $115.0800
22+ $7.9631 $175.1882
30+ $7.7063 $231.1890
38+ $7.4493 $283.0734
51+ $6.6788 $340.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess