Product Overview: AD8629ARZ-REEL from Analog Devices Inc.
The AD8629ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This op-amp is part of the AD8629 series and is supplied in a 7" (178mm) diameter reel, making it suitable for automated assembly processes used in large-scale manufacturing.
Key Features
- Low Offset Voltage: The AD8629 offers an ultra-low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
- Low Noise: This op-amp has a low noise density, thereby ensuring signal integrity and minimizing interference in sensitive applications.
- Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and portable devices.
- Wide Supply Voltage Range: The AD8629 can operate from a single 5 V supply up to ±5 V dual supplies, providing flexibility in various circuit designs.
- Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to drive loads directly and is beneficial when working with a wide dynamic range.
- No Phase Reversal: The device is engineered to prevent phase reversal, ensuring stable operation even with overdriven input signals.
Applications
The AD8629ARZ-REEL is versatile and can be used in a wide array of applications. These include:
- Sensor signal conditioning
- Precision filters
- Medical instrumentation
- Data acquisition systems
- Industrial process controls
- Battery-powered devices
- Automotive control systems
Product Specifications
Parameter
Value
Package / Case
SOIC-8
Mounting Type
Surface Mount
Number of Channels
1
Temperature Range
-40°C to +125°C
Supply Voltage
5 V to ±5 V
The AD8629ARZ-REEL operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of today's advanced electronic systems.