EN
  • EN
  • DE

AD8630ARUZ-REEL

Part No AD8630ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 2.5MHZ 14TSSOP / Op Amp Quad Auto Zero/Chopper R-R I/O ±2.5V/5V 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1 V/µs
Gain Bandwidth Product 2.5MHz
-3db Bandwidth 2.5MHz
Current - Input Bias 100pA
Voltage - Input Offset 1µV
Current - Supply 850µA
Current - Output / Channel 30mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 5 V ±1.35 V ~ 2.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 14-TSSOP
Catalog Zero-Drift
Win Source Part Number 077286-AD8630ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8630
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD8630ARUZ-REEL CAD Model

Description

Product Overview: AD8630ARUZ-REEL by Analog Devices Inc.

The AD8630ARUZ-REEL is a high-performance, precision operational amplifier (op-amp) from the esteemed manufacturer Analog Devices Inc. This premium component is designed to meet the rigorous demands of a wide array of applications, including medical instrumentation, industrial control systems, and professional audio equipment. The AD8630ARUZ-REEL is an integral part of the AD8630 series, known for its low noise, high output drive capability, and excellent linearity.

Key Features

  • Low Offset Voltage: The AD8630ARUZ-REEL boasts an ultra-low input offset voltage, which significantly improves accuracy in high-precision applications.
  • Low Noise Performance: With its low noise density, this op-amp ensures clean and precise signal amplification, making it ideal for sensitive audio and instrumentation applications.
  • High Output Drive: Capable of delivering substantial current to the load, this operational amplifier can drive high-performance analog-to-digital converters (ADCs) without degradation of dynamic performance.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8630ARUZ-REEL provides maximum dynamic range, which is especially beneficial when operating at lower supply voltages.

Package and Availability

The AD8630ARUZ-REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. This product is supplied in reel packaging, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

Applications

  • Precision Instrumentation
  • Active Filters
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

Analog Devices Inc. has a long-standing reputation for producing high-quality components that push the boundaries of performance and reliability. The AD8630ARUZ-REEL is a testament to this commitment, offering engineers and designers a robust op-amp solution that can elevate the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1805 $54.5415
7+ $14.9173 $104.4211
11+ $14.4512 $158.9632
15+ $13.9850 $209.7750
19+ $13.5188 $256.8572
25+ $12.1204 $303.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess