EN
  • EN
  • DE

AD8661ARZ

Part No AD8661ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DigiTrim
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 3.5 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.25mA
Output Current per Channel 140mA
Dual Supply Voltage (±) 5 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138844-AD8661ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD8661
Introduction Date October 06, 2004
ECCN EAR99
Country of Origin Taiwan
Ultra Librarian 3D Model Ultra Librarian AD8661ARZ CAD Model

Description

Product Overview: AD8661ARZ by Analog Devices Inc.

The AD8661ARZ is a high-precision, low-noise operational amplifier from the reputable manufacturer, Analog Devices Inc. This component is part of the AD866x family and is designed to meet the rigorous demands of signal conditioning applications in diverse fields such as medical systems, instrumentation, and automated test equipment.

Key Features

  • Precision Performance: The AD8661ARZ boasts excellent accuracy and stability, making it ideal for precision applications. It features a maximum offset voltage of 65 µV and a maximum input bias current of 1.0 nA, ensuring a high degree of precision in signal amplification.
  • Low Noise: With a low voltage noise density of 8.5 nV/√Hz at 1 kHz, this op-amp minimizes the noise in the signal chain, providing a cleaner output for sensitive applications.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides increased dynamic range and is especially beneficial when operating with low supply voltages.
  • Wide Supply Range: It operates over a wide supply voltage range from 5 V to 16 V, or ±2.5 V to ±8 V in dual-supply applications, adding to its versatility across various systems.
  • Robust Design: The AD8661ARZ is designed to be robust with features such as overvoltage protection for inputs and outputs, ensuring reliability in harsh environments.

Applications

  • Medical instrumentation
  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Automated test equipment

The AD8661ARZ is offered in a compact SOIC package and is characterized for operation over the extended industrial temperature range of -40°C to +125°C. This operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-performance components that push the boundaries of precision and reliability.

Whether you are designing a state-of-the-art medical device or looking to improve the performance of your audio equipment, the AD8661ARZ operational amplifier is engineered to deliver top-tier performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4561 $51.5781
50+ $2.0153 $100.7650
77+ $1.9523 $150.3271
106+ $1.8894 $200.2764
137+ $1.8264 $250.2168
184+ $1.6374 $301.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess