EN
  • EN
  • DE

AD876ARS

Part No AD876ARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 20MSPS CMOS 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 20M
Data Interface Parallel
Number of A/D Converters 7
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD876
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377730-AD876ARS
Ultra Librarian 3D Model Ultra Librarian AD876ARS CAD Model

Description

AD876ARS - High-Speed Analog-to-Digital Converter

The AD876ARS is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in high-speed signal processing applications. This precision ADC is an ideal choice for a wide range of applications, including medical imaging systems, communication infrastructure, and radar systems, where accuracy and speed are critical.

Key Features:

  • Resolution: The AD876ARS offers a 10-bit resolution, providing fine detail in signal conversion that ensures high fidelity in the digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of 100 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without losing integrity, making it suitable for high-speed applications.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes, which allows for versatile use in different system designs.
  • Power Consumption: Designed with power efficiency in mind, the AD876ARS operates with low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is paramount.
  • Interface: It features an easy-to-use parallel interface that facilitates simple integration into digital systems, providing a straightforward path for data transfer.

Performance and Reliability:

The AD876ARS is built to deliver consistent and reliable performance under varying conditions. Its robust design ensures that it maintains accuracy even in the presence of temperature fluctuations and power supply variations. The ADC's dynamic range and signal-to-noise ratio (SNR) are optimized to provide clear and precise digital outputs, which is crucial for high-end applications where signal integrity cannot be compromised.

Package and Support:

Encased in a compact 28-lead SOIC package, the AD876ARS is designed for easy PCB layout and space-saving considerations. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the AD876ARS into their designs seamlessly.

Conclusion:

With its combination of speed, accuracy, and low power consumption, the AD876ARS from Analog Devices Inc. represents a superior choice for professionals looking for a high-performance ADC. Whether deployed in sophisticated industrial systems or cutting-edge research equipment, the AD876ARS is sure to enhance the capabilities of any high-speed signal processing task.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess