EN
  • EN
  • DE

AD8804ARUZ-REEL

Part No AD8804ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 8 Bit Digital to Analog Converter 12 20-TSSOP
Manufacturer Analog Devices Inc.
Series TrimDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD8804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8804ARUZ-REELDKR, AD8804ARUZ-REEL-ND, AD8804ARUZ-REELCT, AD8804ARUZ-REELTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909977-AD8804ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8804ARUZ-REEL CAD Model

Description

Product Overview: AD8804ARUZ-REEL

The AD8804ARUZ-REEL from Analog Devices Inc. is a precision, digitally-controlled variable resistor device that operates as a programmable potentiometer. This product is part of Analog Devices' high-performance series of ICs designed to offer superior performance and reliability for a wide range of applications. The AD8804ARUZ-REEL is housed in a compact TSSOP package, making it suitable for space-constrained applications while providing robust functionality.

Key Features

  • Resolution: The AD8804ARUZ-REEL offers 256-position resolution, providing fine granularity for precise adjustments.
  • Multiple Channels: This device features 8 individually programmable channels, allowing for multiple settings or adjustments to be controlled within a single IC.
  • Interface: It incorporates a user-friendly serial interface for communication, which simplifies the digital control of the resistor settings.
  • Versatility: With a wide operating voltage range, the AD8804ARUZ-REEL is versatile enough to fit into various circuit designs and applications.
  • Low Temperature Coefficient: A low temperature coefficient ensures stable performance over a range of temperatures, making it reliable in varying environmental conditions.

Applications

The AD8804ARUZ-REEL is designed to be used in applications that require precise resistance tuning. Its applications include:

  • Automated Calibration Systems
  • Adjustable Power Supplies
  • Gain and Offset Adjustment Circuits
  • Analog Signal Processing
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8804ARUZ-REEL is no exception. It is manufactured to meet high standards of performance and is suitable for industrial-grade applications that demand reliability. The device is available in a reel package, making it convenient for automated manufacturing processes.

Ordering Information

The product is available with the ordering number AD8804ARUZ-REEL, which indicates that it comes in a "tape and reel" packaging format commonly used for surface mount technology (SMT) components. This packaging facilitates efficient handling and placement during the assembly process, ensuring a streamlined manufacturing workflow.

With its combination of precision, flexibility, and reliability, the AD8804ARUZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate digitally controlled variable resistors into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess