EN
  • EN
  • DE

AD9002BD

Part No AD9002BD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT BIPOLAR HS 28-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 150M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -25°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD9002
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556209-AD9002BD
Ultra Librarian 3D Model Ultra Librarian AD9002BD CAD Model

Description

The AD9002BD, crafted by the renowned Analog Devices Inc., is a high-performance, monolithic analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for a multitude of applications, including medical imaging, communication systems, and instrumentation, this ADC is a testament to Analog Devices' commitment to providing advanced electronic components that cater to the ever-evolving needs of the tech industry.

Key Features

  • High-Speed Performance: The AD9002BD boasts a conversion rate that is among the fastest in its class, making it ideal for applications requiring rapid signal processing.
  • Resolution: With its 8-bit resolution, this ADC provides a fine level of detail in digital representation, ensuring that the nuances of analog signals are captured with precision.
  • Low Power Consumption: Energy efficiency is a hallmark of the AD9002BD, which is designed to deliver high-speed performance while minimizing power usage.
  • Durable Design: Encased in a robust package, the AD9002BD is built to withstand challenging environments, ensuring reliability and longevity.

Technical Specifications

Parameter Value
Sampling Rate Up to 20 MSPS
Resolution 8 Bits
Input Voltage Range ±1.25 V
Power Supply +5 V
Operating Temperature -55°C to +125°C

Applications

The versatility of the AD9002BD ADC makes it suitable for a wide array of applications. It excels in scenarios that demand high-speed data acquisition, such as radar and satellite communication systems. Additionally, its precision makes it invaluable in medical imaging technologies like CT scanners and digital X-ray. The ADC's low power consumption also makes it a preferred choice for portable and battery-powered devices, where energy efficiency is paramount.

For further information or to request a sample of the AD9002BD, please visit the Analog Devices Inc. website or contact their sales team. Discover the difference that this high-speed ADC can make in your advanced electronic systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess