EN
  • EN
  • DE

SC480IMLTRL

Part No SC480IMLTRL
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315651-SC480IMLTRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC480IMLTRL CAD Model

Description

The SC480IMLTRL is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It offers a robust solution for safeguarding electronic equipment in various applications.

Applications:

  • I/O Ports Protection: Protecting input/output ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Safeguarding data communication lines, such as USB, Ethernet, and RS-485, from surge events.
  • Wireless Communication Devices: Protecting antennas and radio frequency (RF) circuits in wireless devices.
  • Industrial Control Systems: Providing surge protection for sensors, actuators, and communication interfaces in industrial environments.
  • Consumer Electronics: Protecting televisions, set-top boxes, and other consumer electronics devices from voltage transients.

Features:

  • Low Clamping Voltage: Limits the voltage overshoot during a surge event, preventing damage to downstream components.
  • Fast Response Time: Quickly clamps the voltage, protecting against fast transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data applications.
  • Small Package Size: Allows for compact designs and easy integration into existing systems.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Improved Product Lifespan: Extends the lifespan of electronic equipment by protecting it from transient voltage events.
  • Cost Savings: Reduces the cost of repairs and replacements caused by surge-related damage.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC480IMLTRL's technical specifications, including its standoff voltage, clamping voltage, peak pulse current, and capacitance, can be found in the Semtech datasheet. It is typically available in a small surface-mount package. Proper PCB layout techniques, such as minimizing trace lengths and utilizing ground planes, are crucial for optimal performance.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Lowest to $0.3972
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess