EN
  • EN
  • DE

AD9012BQ

Part No AD9012BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC TTL 8BIT HS 28-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 100M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -25°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD9012
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556213-AD9012BQ
Ultra Librarian 3D Model Ultra Librarian AD9012BQ CAD Model

Description

The AD9012BQ is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to cater to a wide array of applications that require accurate and fast digital representations of analog signals.

Key Features:

  • Resolution: The AD9012BQ boasts an 8-bit resolution, providing a fine level of detail in the digital output.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog inputs into digital data quickly, making it ideal for high-speed data acquisition systems.
  • Analog Input Range: It features a flexible input range that accommodates various signal amplitudes, ensuring compatibility with a diverse set of analog inputs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9012BQ minimizes power usage, which is critical for battery-powered or energy-sensitive applications.
  • Package Type: The device comes in a robust package that ensures its durability and reliability in a range of environmental conditions.

Applications:

The versatility of the AD9012BQ allows it to be used in multiple sectors, including:

  • Telecommunications: For signal processing tasks where precise digital representation of analog signals is crucial.
  • Medical Imaging: In devices that require fast and accurate conversion of biological signals for diagnostics and monitoring.
  • Instrumentation: For oscilloscopes, spectrum analyzers, and other measurement equipment that demand high-speed and precision.
  • Industrial Control Systems: Where real-time data processing is essential for monitoring and control operations.

Conclusion:

The AD9012BQ from Analog Devices Inc. stands out as a high-quality ADC solution that combines speed, precision, and power efficiency. Its adaptability to various applications makes it a top choice for professionals seeking reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $306.8509 $306.8509
2+ $275.1076 $550.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess