EN
  • EN
  • DE

AD9040AJR

Part No AD9040AJR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description 10-Bit 40 MSPS A/D Converter / 1-Channel Single ADC 2-Step Flash 40Msps 10-bit Parallel 28-Pin SOIC W Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172297-AD9040AJR
Popularity Medium
Supply and Demand Status Limited
Family Name AD9040
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9040AJR CAD Model

Description

The AD9040AJR is a high-performance, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this component is an excellent choice for demanding applications that require rapid and precise digital representations of analog signals.

Key Features

  • Resolution: 10-bit accuracy ensures detailed and precise digital outputs, capturing the nuances of the input signal with high fidelity.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), the AD9040AJR is capable of converting analog inputs to digital data at a rapid pace, making it suitable for high-speed signal processing tasks.
  • Input Voltage Range: The device can handle a versatile range of input voltages, accommodating various signal amplitudes for flexible system integration.
  • Low Power Consumption: Optimized for efficiency, the AD9040AJR consumes minimal power, which is crucial for portable and battery-powered devices.
  • Package: The ADC comes in a compact 28-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Interface: It features a user-friendly digital interface that simplifies the connection to microprocessors and DSPs (Digital Signal Processors), ensuring ease of use and integration into existing systems.

Applications

The AD9040AJR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Digital oscilloscopes
  • Satellite communication systems
  • Medical imaging equipment
  • Radar and sonar signal processing
  • Telecommunications infrastructure

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9040AJR is built to meet the highest industry standards, ensuring long-term performance and stability. Additionally, customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate product development and deployment.

With its combination of speed, precision, and low power consumption, the AD9040AJR from Analog Devices Inc. is a superior choice for engineers and designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
ON Semiconductor
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess