EN
  • EN
  • DE

AD9051BRS-2V

Part No AD9051BRS-2V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 60 MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number AD9051
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1138915-AD9051BRS-2V
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9051BRS-2V CAD Model

Description

Introducing the AD9051BRS-2V: High-Performance 8-Bit ADC from Analog Devices Inc.

The AD9051BRS-2V is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance integrated circuits. This ADC is tailored for applications that demand high-speed data acquisition without sacrificing precision and reliability. It is an ideal choice for a wide range of applications, including telecommunications, digital imaging, and advanced radar and satellite systems.

Key Features:

  • High-Speed Performance: The AD9051BRS-2V boasts a sampling rate of up to 60 MSPS (mega samples per second), enabling it to handle fast analog signals with ease. This high-speed operation is essential for capturing high-frequency data with minimal latency.
  • Resolution and Accuracy: With its 8-bit resolution, the AD9051BRS-2V offers fine quantization levels, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Low Power Consumption: This ADC is designed for energy efficiency, consuming only 90 mW of power at the full 60 MSPS rate. This low power characteristic makes it suitable for portable and battery-powered applications where power conservation is critical.
  • Single 2.7V to 3.3V Supply: The device operates on a single supply voltage ranging from 2.7V to 3.3V, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Housed in a compact 28-lead SSOP (Shrink Small Outline Package), the AD9051BRS-2V is designed for space-constrained applications without compromising performance.

Applications:

  • Telecommunications
  • Digital Imaging Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment

The AD9051BRS-2V from Analog Devices Inc. is built with the latest technology to meet the rigorous demands of modern electronics. Its combination of high-speed, accuracy, and low power consumption makes it an excellent choice for designers looking to enhance their systems with a reliable ADC solution. Whether you're working on cutting-edge communication infrastructure or precision instrumentation, the AD9051BRS-2V is engineered to deliver top-notch performance in a variety of settings.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4412 $73.7648
8+ $15.1313 $121.0504
12+ $14.6585 $175.9020
17+ $14.1856 $241.1552
22+ $13.7128 $301.6816
29+ $12.2942 $356.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess