EN
  • EN
  • DE

2SA1400-Z-E2-AZ

Part No 2SA1400-Z-E2-AZ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 709115-2SA1400-Z-E2-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1400-Z-E2-AZ CAD Model

Description

The 2SA1400-Z-E2-AZ is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-speed switching and amplifier applications.

Applications:

  • High-Speed Switching: Ideal for use in high-speed switching circuits.
  • Amplifier Applications: Suitable for various amplifier stages.
  • DC-DC Converters: Can be used in DC-DC converter circuits.
  • Inverter Circuits: Applicable in inverter circuits.

Features:

  • High Transition Frequency (fT): Offers a high transition frequency for fast switching.
  • Low Saturation Voltage: Provides low saturation voltage characteristics.
  • High Collector Current: High current handling capability.
  • Excellent Linearity: Provides good linearity in amplifier circuits.

Benefits:

  • Fast Switching Speed: High transition frequency enables fast switching operations.
  • Efficient Switching: Low saturation voltage ensures efficient switching.
  • Versatile Application: Suitable for a wide range of switching and amplifier applications.
  • Improved Signal Quality: Excellent linearity contributes to better signal amplification.

Additional Details:

The 2SA1400-Z-E2-AZ transistor is typically available in a SOT-89 package. The 'Z' likely denotes a specific hFE ranking, and 'E2-AZ' refers to packaging and handling specifications. Its electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation rating. It's crucial to refer to the Renesas datasheet for detailed specifications and application guidelines to ensure proper usage and circuit protection.

Proper heat sinking may be required for high-power applications to prevent overheating and ensure reliable operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess