EN
  • EN
  • DE

T8115BF

Part No T8115BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352906-T8115BF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T8115BF CAD Model

Description

The Toshiba T8115BF is a phase control thyristor designed for high-power control applications. Thyristors are semiconductor devices used as switches in high-voltage and high-current circuits. The T8115BF offers robust performance and reliability for demanding industrial environments.

Applications

  • Motor Control: Used in AC motor drives for controlling speed and torque.
  • Power Supplies: Employed in regulated power supplies for voltage and current regulation.
  • Lighting Control: Used in industrial lighting systems for dimming and switching.
  • Welding Equipment: Used in welding power supplies for precise current control.
  • Heater Controls: Utilized in industrial heating systems for temperature regulation.

Features

  • High Surge Current Capability: Withstands high inrush currents, essential for inductive loads.
  • High Voltage Capability: Suitable for applications operating at elevated voltages.
  • Gate Triggering: Can be triggered with a small gate current.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • Robust Construction: Designed for harsh industrial environments.

Benefits

  • Precise Control: Enables accurate control of AC power.
  • High Efficiency: Reduces energy consumption due to low on-state voltage.
  • Reliable Operation: Provides stable and consistent performance in demanding applications.
  • Long Lifespan: Designed for extended operational life.
  • Easy Integration: Can be easily integrated into existing systems.

Additional Details

Specific technical specifications such as voltage and current ratings, gate trigger characteristics, and thermal resistance depend on the specific datasheet for the T8115BF. It's crucial to consult the official Toshiba Semiconductor and Storage documentation for detailed parameters before using this thyristor in any application. Package type and mounting information are also available in the datasheet.

Thyristors like the T8115BF require proper heat sinking to dissipate heat generated during operation. The size and type of heat sink depend on the operating current and ambient temperature. Furthermore, appropriate overvoltage and overcurrent protection should be implemented to prevent damage to the thyristor.

The T8115BF is a rugged and reliable thyristor suitable for a wide range of high-power control applications. Its key features, including high surge current capability, low on-state voltage, and gate triggering sensitivity, make it a good choice for demanding industrial environments. By implementing proper heat sinking and protection measures, users can ensure reliable and efficient operation of the T8115BF.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess