EN
  • EN
  • DE

AD9057BRS-RL60

Part No AD9057BRS-RL60
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 60MSPS 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Last Time Buy
Win Source Part Number 172303-AD9057BRS-RL60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9057BRS-RL60 CAD Model

Description

Product Overview: AD9057BRS-RL60 by Analog Devices Inc.

The AD9057BRS-RL60 is a high-performance, 8-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer a perfect balance between speed and resolution, making it an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.

With a sampling rate of up to 60 MSPS (Mega Samples Per Second), the AD9057BRS-RL60 ensures that high-speed signals are captured with precision and minimal distortion. This is particularly important in applications where accuracy and timing are critical, such as in radar systems and digital oscilloscopes.

The device comes in a compact 20-lead SSOP (Shrink Small Outline Package), which allows for efficient use of board space without compromising on performance. This packaging makes it an excellent choice for space-constrained applications while providing robustness and reliability expected from Analog Devices products.

Key features of the AD9057BRS-RL60 include its low power consumption, which is a crucial factor for portable and battery-powered devices. It also has an on-chip track-and-hold circuit, which simplifies the design and reduces the need for external components. Furthermore, the ADC is designed to interface easily with a variety of DSPs (Digital Signal Processors) and FPGAs (Field-Programmable Gate Arrays), offering designers flexibility in system integration.

The product is also known for its excellent dynamic performance, which includes a high SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range). These characteristics make it capable of handling a broad spectrum of frequencies and maintaining signal integrity in complex, noise-prone environments.

In summary, the AD9057BRS-RL60 from Analog Devices Inc. is a versatile and efficient ADC solution that provides high-speed, accurate data conversion for advanced digital processing applications. Its compact design, combined with exceptional performance, makes it a valuable component in the design of high-end, precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess