EN
  • EN
  • DE

AD9129BBCZ

Part No AD9129BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 11-/14-Bit, 5.6 GSPS, RF Digital-to-Analog Converter | IC DAC 14BIT A-OUT 160CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 13ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
INL/DNL (LSB) 1.4, 1.1
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD9129
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138947-AD9129BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9129BBCZ CAD Model

Description

Analog Devices Inc. AD9129BBCZ High-Speed DAC

The AD9129BBCZ is a state-of-the-art high-speed digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to meet the demanding requirements of applications requiring high data rates and exceptional signal quality, such as wireless communications, instrumentation, and defense systems.

Key Features:

  • High Performance: The AD9129BBCZ boasts a high sample rate of up to 2.8 GSPS (giga-samples per second), enabling it to support the generation of wideband signals for high-frequency applications.
  • Resolution: With a resolution of 16 bits, this DAC provides fine granularity in signal conversion, ensuring high fidelity and low noise performance.
  • Integrated Features: It includes an 8-lane, 11 Gbps JESD204B interface, which simplifies the data connection to the device and reduces the number of required data input pins.
  • Mix-Mode Functionality: The device supports mix-mode operation, which allows the DAC output to be configured for 2x, 4x, or 8x interpolation, enhancing flexibility in signal synthesis and system design.
  • Wideband Signal Generation: The AD9129BBCZ is capable of generating wideband signals of up to 1.4 GHz, which is critical for advanced modulation schemes and high-speed data transmission.

Applications:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • High-Speed Data Acquisition Systems
  • Microwave Point-to-Point Systems
  • Instrumentation and Automated Test Equipment (ATE)
  • Phased Array Radar and Electronic Warfare Systems

The AD9129BBCZ is housed in a compact 88-ball chip-scale ball grid array (CSP_BGA) package, which not only saves space but also ensures efficient thermal performance for reliable operation even under high-speed conditions. Analog Devices Inc. has designed this DAC with the foresight of enabling designers to push the boundaries of what's possible in their high-speed signal processing applications.

To facilitate easy integration into your design, Analog Devices provides comprehensive technical documentation, reference designs, and customer support, ensuring that you can leverage the full potential of the AD9129BBCZ in your next cutting-edge project.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.5672 $136.5672
2+ $132.0150 $264.0300
3+ $118.3583 $355.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess