EN
  • EN
  • DE

AD9164BBCZ

Part No AD9164BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 165CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Digital to Analog Converter 1 165-CSPBGA (8x8)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 165-VFBGA, CSPBGA
Case / Package 165-CSPBGA (8x8)
Family Name AD9164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909992-AD9164BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9164BBCZ CAD Model

Description

The AD9164BBCZ is a state-of-the-art, high-performance, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This component is part of their extensive line of DAC products renowned for their reliability, precision, and speed. The AD9164BBCZ is specifically engineered to meet the rigorous demands of advanced signal processing applications such as wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High Resolution: With its 16-bit resolution, the AD9164BBCZ provides high fidelity signal representation, ensuring accurate and detailed conversion from digital data to analog waveforms.
  • Wide Bandwidth: The DAC supports a wide bandwidth, making it suitable for generating complex signal waveforms at high frequencies, which is essential for modern communication systems and agile RF signal generation.
  • High Sample Rates: It is capable of sample rates up to 2.4 GSPS (giga-samples per second), which allows for the generation of high-frequency signals without compromising the signal integrity.
  • Integrated Features: The device includes an 8-lane, 15 Gbps JESD204B data input interface, digital signal processing features like digital up-conversion and interpolation filters, which simplify system design and reduce component count.
  • Power Efficiency: Designed with power efficiency in mind, the AD9164BBCZ maintains performance while minimizing power consumption, which is crucial for temperature-sensitive and power-constrained applications.

Applications

The AD9164BBCZ is versatile and can be used across various applications including:

  • Wireless infrastructure (e.g., base stations for 4G, 5G)
  • Instrumentation and test equipment
  • Defense and aerospace electronics
  • High-speed data acquisition systems
  • Direct digital synthesis (DDS) systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the AD9164 datasheet, which provides extensive information on the product's electrical characteristics, operating conditions, and application guidelines.

Conclusion

The AD9164BBCZ by Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it an excellent choice for advanced digital-to-analog conversion needs. Its robust feature set and flexible application scope ensure that it remains a preferred component for designers aiming for top-tier signal processing performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $659.5588 $659.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess