EN
  • EN
  • DE

AD9172BBPZ

Part No AD9172BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC RF DAC 144BGA / RF DAC 144-BGA-ED (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type RF DAC
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9172
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2A
HTSUS 8542.39.0001
Win Source Part Number 845107-AD9172BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9172BBPZ CAD Model

Description

AD9172BBPZ Product Overview

The AD9172BBPZ is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to address the demanding requirements of modern communication systems. This DAC is part of the wide portfolio of Analog Devices' high-speed data converters, providing an exceptional combination of high dynamic range and signal bandwidth.

Key Features

  • Dual 16-Bit DACs: The AD9172 features dual 16-bit DACs, capable of converting digital signals into precise analog outputs with a high degree of accuracy and linearity.
  • High Sample Rates: It operates at high sample rates up to 12.6 GSPS (Giga-Samples Per Second), enabling the generation of wideband signals for high-frequency applications.
  • Mix-Mode Operation: The device supports mix-mode operation, which allows for the generation of RF signals in the 2nd and 3rd Nyquist zones, increasing the flexibility in signal generation for complex systems.
  • Integrated PLL: An integrated phase-locked loop (PLL) simplifies the clocking architecture by reducing the need for external clocking components and improving system reliability.
  • Advanced Modulation: It supports advanced modulation schemes with its digital signal processing features, including complex digital up-conversion and interpolation filters.
  • JESD204B Interface: The AD9172 uses the JESD204B high-speed serial interface, facilitating high-throughput data transfer and reducing the number of data input/output lines required.

Applications

The AD9172BBPZ is ideally suited for a wide range of applications that require high-speed, high-fidelity DAC conversion. These include:

  • Wireless Infrastructure (4G, 5G)
  • Microwave Point-to-Point Links
  • Instrumentation
  • Defense and Aerospace Systems
  • High-Speed Data Acquisition Systems

Package and Quality

Packaged in a compact BGA (Ball Grid Array), the AD9172BBPZ is designed for space-constrained applications while ensuring robustness and reliability. Analog Devices Inc. is known for its commitment to high-quality products, and the AD9172BBPZ is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess