EN
  • EN
  • DE

AD9201ARSZ-REEL

Part No AD9201ARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172319-AD9201ARSZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9201ARSZ-REEL CAD Model

Description

Product Overview: AD9201ARSZ-REEL

Analog Devices Inc. presents the AD9201ARSZ-REEL, a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed for a wide range of applications, including communications, imaging systems, and digital signal processing, this ADC is an ideal solution for designers looking for a reliable and efficient data conversion component.

Key Features

  • Resolution: The AD9201ARSZ-REEL offers a fine 10-bit resolution, providing precise digital representation of the input analog signal.
  • Sampling Rate: With a fast sampling rate of up to 20 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without compromising the integrity of the data.
  • Dual-Channel: The dual-channel architecture allows for simultaneous sampling of two analog inputs, which is crucial for many applications requiring multi-channel data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9201ARSZ-REEL maintains performance while minimizing power usage, making it suitable for portable and battery-operated devices.
  • Easy Interface: The device features a parallel data output format, ensuring easy interfacing with a variety of digital signal processors (DSPs) and microcontrollers.
  • Small Form Factor: The ADC comes in a compact SSOP (Shrink Small Outline Package) form, allowing for integration into space-constrained applications without sacrificing performance.
  • Reel Packaging: Supplied in reel packaging, the AD9201ARSZ-REEL is ideal for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic systems.

Applications

The versatile nature of the AD9201ARSZ-REEL makes it suitable for a broad range of applications, including:

  • Wireless and wired broadband communications
  • Imaging systems and digital cameras
  • Test and measurement equipment
  • Medical instrumentation
  • High-speed data acquisition systems

With its robust feature set, the AD9201ARSZ-REEL from Analog Devices Inc. is engineered to meet the rigorous demands of modern electronic systems, ensuring accurate and reliable conversion from analog signals to digital data. Whether used in professional-grade equipment or consumer electronics, this ADC stands out for its performance, efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess