EN
  • EN
  • DE

AD9204BCPZ-65

Part No AD9204BCPZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT PIPELINED 64LFCSP  /  10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 10
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.8V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD9204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9204BCPZ65
Standard Package 1
Win Source Part Number 1043283-AD9204BCPZ-65
Ultra Librarian 3D Model Ultra Librarian AD9204BCPZ-65 CAD Model

Description

Product Overview: AD9204BCPZ-65 by Analog Devices Inc.

The AD9204BCPZ-65 is a high-performance, 14-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is designed to support sampling rates of up to 65 MSPS (Mega Samples Per Second), making it an ideal choice for a wide range of applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features:

  • Resolution: The AD9204BCPZ-65 boasts a resolution of 14 bits, which enables it to produce highly accurate digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS, this ADC can handle high-speed signals without compromising the integrity of the data.
  • Input Range: It features a flexible input range that can be adjusted to accommodate various signal amplitudes, providing versatility in different application scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9204BCPZ-65 maintains excellent performance while minimizing power consumption, an essential factor for portable and battery-powered devices.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The AD9204BCPZ-65 is engineered to meet the demands of various high-speed data acquisition systems. Its robust performance makes it an excellent choice for:

  • Wireless and Wired Broadband Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The AD9204BCPZ-65 is no exception, built to provide consistent performance in the most demanding environments. Customers can trust in the robustness and longevity of this ADC as part of their critical electronic systems.

For designers and engineers looking for a high-speed ADC that combines precision, efficiency, and versatility, the AD9204BCPZ-65 from Analog Devices Inc. is an excellent choice that promises to enhance the performance of their electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9733 $63.9733
2+ $52.4909 $104.9818
3+ $50.8506 $152.5518
5+ $49.2102 $246.0510
6+ $47.5699 $285.4194
8+ $42.6489 $341.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess