EN
  • EN
  • DE

AD9218BSTZ-65

Part No AD9218BSTZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT DUAL 65MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 1013653-AD9218BSTZ-65
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9218BSTZ-65 CAD Model

Description

Analog Devices AD9218BSTZ-65 Dual 10-Bit ADC

The AD9218BSTZ-65 is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This ADC operates at a sampling rate of 65 MSPS (mega-samples per second), providing the speed and accuracy required for demanding applications in communications, imaging, and medical equipment.

Key Features:

  • High-Speed Performance: The device's 65 MSPS sampling rate ensures fast data acquisition, making it suitable for high-speed signal processing tasks.
  • Dual 10-Bit ADC: It features two ADCs in one package, allowing for simultaneous sampling of two different signals, which is ideal for I/Q demodulation and other complex signal processing tasks.
  • Low Power Consumption: With power efficiency in mind, the AD9218BSTZ-65 is designed to operate with a low power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Input Range: The ADC supports various input ranges, providing flexibility in interfacing with different signal sources.
  • On-Chip Reference: An integrated voltage reference simplifies the design by reducing the need for external components.
  • Differential Inputs: The differential input structure of the AD9218BSTZ-65 enhances noise immunity and allows for better signal integrity.

Applications:

The AD9218BSTZ-65 is designed to meet the needs of a wide range of applications, including:

  • Wireless and Wired Broadband Communications
  • IF Sampling Receivers
  • Medical Imaging Systems
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment

Package and Quality:

This ADC is available in a 48-lead LQFP (Low Profile Quad Flat Package) which is designed for space-saving and reliable integration into various electronic systems. Analog Devices Inc. is committed to maintaining high-quality standards, ensuring that the AD9218BSTZ-65 meets rigorous performance criteria for industrial and commercial applications.

Conclusion:

The AD9218BSTZ-65 from Analog Devices Inc. represents a blend of high-speed, precision, and efficiency, making it a top choice for designers looking for a dual-channel ADC solution. With its robust feature set and versatile applications, this ADC stands out as a critical component for advanced electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5948 $79.5948
2+ $65.3086 $130.6172
3+ $63.2677 $189.8031
4+ $61.2268 $244.9072
5+ $59.1859 $295.9295
6+ $53.0632 $318.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess