EN
  • EN
  • DE

SI5324C-C-GM

Part No SI5324C-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK MULT 2KHZ-346MHZ 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Skyworks Solutions Inc.
Series DSPLL®
Package Tray
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose Ethernet (WAN), SONET/SDH/STM, Video
Input Clock
Output CML, CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 346MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Base Product Number SI5324
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851253-SI5324C-C-GM
Ultra Librarian 3D Model Ultra Librarian SI5324C-C-GM CAD Model

Description

The SI5324C-C-GM is an integrated circuit (IC) from Skyworks Solutions Inc., designed for clock and timing applications.

  • Series: DSPLL
  • Maximum Frequency: 346MHz
  • Circuit Count: Single
  • Output Types: CML, CMOS, LVDS, LVPECL
  • Voltage Supply Range: 1.71V to 3.63V
  • Package: Surface Mount 36-VFQFN Exposed Pad
  • Product Status: Active
  • Standard Package: 490 pieces

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.7118 $99.7118
2+ $96.4953 $192.9906
3+ $93.2787 $279.8361
4+ $83.6292 $334.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess