EN
  • EN
  • DE

LMK03001ISQX/NOPB

Part No LMK03001ISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND PREC VCO 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.57GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 127744-LMK03001ISQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK03001ISQX/NOPB CAD Model

Description

The is a high-performance clock conditioner from Texas Instruments, a renowned global semiconductor company.

  • Key Features: Advanced low-noise PLL, high-quality VCO, integrated LDO, output divider matrix
  • VCO Frequency Range: 1.8 GHz to 2.1 GHz
  • Output Frequency Range: 7.5 MHz to 2.1 GHz
  • Output Formats: LVPECL, LVDS, LVCMOS
  • Package: 48-pin VQFN

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess