EN
  • EN
  • DE

AD9225ARS

Part No AD9225ARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 25MSPS 28-SSOP / 1-Channel Single ADC Pipelined 25Msps 12-bit Parallel 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External Internal
Voltage - Supply Analog 5V
Voltage - Supply Digital 2.85 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package 28-SSOP
Catalog 12 Bit
Win Source Part Number 077308-AD9225ARS
Popularity Medium
Supply and Demand Status Limited
Family Name AD9225
Introduction Date May 19, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD9225ARS CAD Model

Description

The AD9225ARS is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the demanding requirements of signal processing applications. This integrated circuit features a fast sampling rate and a high degree of accuracy, making it an ideal choice for a wide range of applications such as medical imaging, data acquisition systems, and communication equipment.

Key Features

  • Resolution: 12-bit accuracy provides precise digital representation of analog signals.
  • Sampling Rate: Capable of sampling up to 25 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with fidelity.
  • Input Voltage Range: The flexible input range allows for direct connection to various signal sources without the need for external scaling components.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9225ARS operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Single 5 V Power Supply: Simplifies power supply design by operating on a single 5 V source, reducing the complexity and cost of the system's power supply architecture.
  • On-Chip Track and Hold: The integrated track and hold function ensures accurate sampling of input signals without additional external components.
  • Easy Interface: Features a parallel digital output, facilitating easy interfacing with microprocessors and DSPs.
  • Package: Available in a compact 28-lead SOIC package, saving space on printed circuit boards and making it suitable for space-constrained applications.

Applications

The AD9225ARS is versatile and can be implemented in a variety of systems where high-resolution analog-to-digital conversion is required. Its high-speed performance is particularly advantageous in digital oscilloscopes, spectrum analyzers, and radar systems, where capturing transient events accurately is crucial. Additionally, its low power consumption makes it an excellent choice for portable devices.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The company is known for its high-performance solutions that enable customers to interpret the world around us by intelligently bridging the physical and digital with unmatched technologies that sense, measure, and connect.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9862 $76.9862
2+ $63.1683 $126.3366
3+ $61.1942 $183.5826
4+ $59.2202 $236.8808
6+ $57.2462 $343.4772
7+ $51.3242 $359.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess