EN
  • EN
  • DE

AD9233BCPZ-125

Part No AD9233BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80/105/125 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 125M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 40079-AD9233BCPZ-125
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9233BCPZ-125 CAD Model

Description

Product Overview: AD9233BCPZ-125

Manufacturer: Analog Devices Inc.

Part Number: AD9233BCPZ-125

The AD9233BCPZ-125 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading global semiconductor company known for their innovative and high-quality products. This ADC is a key component for applications requiring high-speed data acquisition and signal processing, making it an excellent choice for industries such as medical imaging, communications, and instrumentation.

With a sampling rate of 125 MSPS (Mega Samples Per Second), the AD9233BCPZ-125 provides accurate and rapid conversion of analog signals to digital data, enabling real-time processing and analysis. The device is designed using the latest semiconductor technologies to ensure low power consumption and high reliability, which is crucial for systems that require long-term continuous operation.

The AD9233BCPZ-125 features an on-chip track-and-hold circuit that ensures consistent and stable performance across a wide range of input frequencies. This ADC also boasts a flexible input range, which can be adjusted to accommodate different signal amplitudes, thus providing designers with the versatility needed for various application requirements.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) package, the AD9233BCPZ-125 is optimized for space-constrained applications. The small footprint of the device allows for a more compact and efficient board layout, which is particularly beneficial for portable and handheld devices.

Integration with digital signal processors (DSPs) and microcontrollers is made easy thanks to the ADC's parallel data output interface. The AD9233BCPZ-125 is equipped with a user-friendly SPI (Serial Peripheral Interface) for configuration and control, providing designers with a straightforward way to manage the ADC's settings and optimize its performance for specific applications.

In summary, the AD9233BCPZ-125 from Analog Devices Inc. is a robust and high-speed ADC that offers excellent performance, low power consumption, and a small package size, making it an ideal choice for a wide range of high-speed data acquisition and signal processing applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.9353 $118.9353
2+ $115.0987 $230.1974
3+ $111.2621 $333.7863
4+ $99.7522 $399.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 758 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess