EN
  • EN
  • DE

AD9245BCPZRL7-80

Part No AD9245BCPZRL7-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.25V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Type Surface Mount
Base Product Number AD9245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 1366563-AD9245BCPZRL7-80
Ultra Librarian 3D Model Ultra Librarian AD9245BCPZRL7-80 CAD Model

Description

Product Overview: AD9245BCPZRL7-80 from Analog Devices Inc.

The AD9245BCPZRL7-80 is a high-performance, 14-bit, 80 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal solution for a broad range of applications, including medical imaging, communications, and instrumentation.

Constructed with advanced semiconductor fabrication technology, the AD9245BCPZRL7-80 boasts a differential input with a 500 MHz full power bandwidth. This feature enables the ADC to capture high-frequency signals with great fidelity, ensuring that the digitized output closely represents the original analog input.

The device operates on a single 1.8V supply, minimizing power consumption, which is a critical factor for battery-powered and energy-efficient applications. Additionally, it features an on-chip voltage reference and sample-and-hold circuit, which simplifies system design by reducing the number of external components required.

Key features of the AD9245BCPZRL7-80 include:

  • Resolution: 14-bit accuracy, providing fine detail in signal representation.
  • Sampling Rate: 80 MSPS, allowing for the capture of rapidly changing signals.
  • Input Bandwidth: 500 MHz full power bandwidth, suitable for high-frequency applications.
  • Power Supply: Single 1.8V operation, promoting power efficiency.
  • Integrated Components: On-chip voltage reference and sample-and-hold circuit to streamline design.
  • Package: Supplied in a compact, RoHS-compliant, 32-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Additionally, the AD9245BCPZRL7-80 offers a flexible digital interface with both CMOS (Complementary Metal-Oxide-Semiconductor) and LVDS (Low-Voltage Differential Signaling) output options. This versatility ensures compatibility with a wide array of digital processors and FPGAs (Field Programmable Gate Arrays), giving designers the freedom to select the most suitable logic family for their system architecture.

With its robust design, the AD9245BCPZRL7-80 from Analog Devices Inc. represents a reliable and efficient choice for precision data conversion in demanding environments and is available in a tape and reel format for ease of manufacturing and assembly.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9342 $82.9342
2+ $80.3425 $160.6850
3+ $77.7508 $233.2524
4+ $75.1592 $300.6368
5+ $67.3841 $336.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,713 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess