EN
  • EN
  • DE

AD9250BCPZ-170

Part No AD9250BCPZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SPI/SRL 2CH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 198685-AD9250BCPZ-170
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9250BCPZ-170 CAD Model

Description

The AD9250BCPZ-170 is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This state-of-the-art component is designed to support demanding applications that require high data acquisition rates, exceptional signal quality, and superior noise performance.

Key Features:

  • Resolution: 14-bit ADC, providing high precision digital output.
  • Sampling Rate: Up to 170 MSPS (Mega Samples Per Second), ensuring accurate representation of high-speed signals.
  • Input Bandwidth: Features a wide analog input bandwidth that supports a variety of signal types.
  • Digital Outputs: LVDS (Low-Voltage Differential Signaling) compatible, supporting high-speed data transfer with reduced noise.
  • Integrated Features: Includes an on-chip buffer and a sample-and-hold circuit to optimize performance and minimize external component requirements.
  • Power Efficiency: Operates with reduced power consumption, making it ideal for power-sensitive applications.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The AD9250BCPZ-170 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Wireless Communications (LTE, WCDMA)
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment
  • High-speed Data Acquisition Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9250BCPZ-170 is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in even the most challenging environments. This ADC is an excellent choice for designers looking to enhance their systems with high-speed data conversion capabilities.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess