EN
  • EN
  • DE

AD9255BCPZ-105

Part No AD9255BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-VQ (7x7)
Family Name AD9255
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910016-AD9255BCPZ-105
Ultra Librarian 3D Model Ultra Librarian AD9255BCPZ-105 CAD Model

Description

AD9255BCPZ-105 - High-Performance, 14-Bit ADC

The AD9255BCPZ-105 is a state-of-the-art 14-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional performance and reliability, this ADC is ideal for a wide range of applications, including communications, instrumentation, and medical imaging systems.

With a sampling rate of 105 MSPS (Mega Samples Per Second), the AD9255BCPZ-105 provides high-speed data acquisition, ensuring that fast transient signals are captured with high fidelity. The device features a pipelined architecture with an on-chip sample-and-hold circuit that provides a flexible input range and ensures easy interfacing with a variety of signal sources.

The AD9255BCPZ-105 offers excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 74.5 dBFS and a Spurious-Free Dynamic Range (SFDR) of 90 dBc, making it suitable for demanding applications that require high signal purity and low noise.

Key Features:

  • Resolution: 14-bit
  • Sample Rate: 105 MSPS
  • Input Range: Configurable
  • SNR: 74.5 dBFS
  • SFDR: 90 dBc
  • Interface: Serial LVDS or CMOS outputs
  • Package: 32-lead LFCSP (5 x 5 mm)
  • Power Consumption: Low
  • Reference: On-chip 1.8 V reference with external adjustability

The device also features an integrated voltage reference and a digital error correction circuit that minimizes the impact of sample-and-hold glitches, ensuring clean and accurate conversion results. The flexible serial interface supports LVDS (Low Voltage Differential Signaling) or CMOS outputs, making it compatible with a vast array of digital systems.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 x 5 mm, the AD9255BCPZ-105 is designed for space-constrained applications without compromising on performance. Its low power consumption makes it an ideal choice for portable and battery-powered devices where efficiency is paramount.

Overall, the AD9255BCPZ-105 from Analog Devices Inc. represents a perfect blend of high-speed, precision, and power efficiency, setting a standard for ADCs in high-performance data acquisition systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.3158 $126.3158
2+ $122.1053 $244.2106
3+ $109.4737 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess