EN
  • EN
  • DE

AD9268BCPZRL7-125

Part No AD9268BCPZRL7-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SRL 125MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 767642-AD9268BCPZRL7-125
Popularity Medium
Supply and Demand Status Limited
Family Name AD9268
Introduction Date May 05, 2009
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9268BCPZRL7-125 CAD Model

Description

The AD9268BCPZRL7-125 is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional dynamic performance and advanced signal processing capabilities. Operating at a conversion rate of 125 Mega Samples Per Second (MSPS), this ADC is ideal for demanding applications that require high-speed data acquisition, such as medical imaging, communications, and test equipment.

Featuring a flexible LVDS (Low-Voltage Differential Signaling) interface, the AD9268BCPZRL7-125 ensures robust data transmission with reduced noise, making it suitable for complex digital systems. Its innovative design includes a multi-stage, differential pipelined architecture with integrated output error correction logic, which provides a stable and reliable digital output with a high signal-to-noise ratio (SNR).

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 7mm x 7mm, allowing for efficient use of board space in space-constrained applications. Additionally, it is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

Key features of the AD9268BCPZRL7-125 include:

  • Dual 16-bit ADCs with a sampling rate of 125 MSPS
  • SNR of 76.4 dBFS at 70 MHz input frequency
  • Integrated voltage reference and sample-and-hold circuit
  • Differential analog input with 650 MHz bandwidth
  • Digital output data formatted as 16-bit twos complement or offset binary
  • Programmable digital test pattern generation
  • Energy-saving power-down modes
  • Operational within the industrial temperature range of -40°C to +85°C

The AD9268BCPZRL7-125 is designed to deliver high-fidelity and accurate digital representations of analog signals, making it an excellent choice for designers looking to enhance the performance of their systems with a reliable, high-speed ADC solution from a trusted industry leader.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7612 $147.7612
2+ $142.8359 $285.6718
3+ $128.0598 $384.1794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess