EN
  • EN
  • DE

AD9271BSVZ-50

Part No AD9271BSVZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal LNA/VGA/AAF/ADC and Crosspoint Switch | IC ADC 12BIT PIPELINED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 50M
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Family Part Number AD9271
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139042-AD9271BSVZ-50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9271BSVZ-50 CAD Model

Description

The AD9271BSVZ-50 is a highly integrated octal receiver from Analog Devices Inc., designed to streamline the design of medical imaging systems, particularly in ultrasound applications. This multifunctional component combines eight channels of low noise amplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAFs), and 12-bit analog-to-digital converters (ADCs) with a continuous wave (CW) I/Q demodulator, all in a single monolithic IC. This level of integration makes the AD9271BSVZ-50 an ideal choice for compact and sophisticated medical ultrasound systems, where space and power efficiency are critical.

Key features of the AD9271BSVZ-50 include:

  • Eight channels of LNA, VGA, AAF, and ADC, reducing the component count and simplifying the system design.
  • A programmable LNA with a gain range of 21 dB to 51 dB, providing flexibility to accommodate different transducer sensitivities and imaging modes.
  • Variable gain amplifier with a gain range of 28 dB, allowing for fine-tuning of signal levels for optimal ADC performance.
  • Integrated anti-aliasing filter that minimizes signal distortion and prepares the signal for accurate conversion.
  • 12-bit ADCs with a maximum sample rate of 50 MSPS, ensuring high-resolution digital output and precise imaging.
  • CW I/Q demodulator that supports Doppler ultrasound applications, enabling the measurement of blood flow and tissue motion.
  • A compact 100-lead LQFP package, which saves board space and is suitable for high-density designs.

The AD9271BSVZ-50 operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. Its power-saving features and low voltage differential signaling (LVDS) digital outputs make it an energy-efficient solution for portable ultrasound systems. The device is also supported by a comprehensive evaluation platform that facilitates rapid prototyping and development.

In summary, the AD9271BSVZ-50 from Analog Devices Inc. is a sophisticated, highly integrated component that offers a powerful combination of performance, flexibility, and efficiency, making it an excellent choice for advancing medical imaging technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess