EN
  • EN
  • DE
  • IT

AD9272BSVZ-40

Part No AD9272BSVZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC OCT 12BIT 40MSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Resolution (Bits) 12 b
Sampling Rate 40M
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.8V, 3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 077329-AD9272BSVZ-40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9272BSVZ-40 CAD Model

Description

Introducing the AD9272BSVZ-40 by Analog Devices Inc.

The AD9272BSVZ-40 is a highly integrated, octal-channel, ultrasound receiver from Analog Devices Inc., specifically designed to cater to the demanding requirements of medical ultrasound applications. This innovative component is engineered to deliver precision and performance, making it an essential building block for advanced diagnostic imaging systems.

Key Features:

  • Eight Complete Receiver Channels: The AD9272BSVZ-40 features eight channels, each with a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 14-bit, 40 MSPS analog-to-digital converter (ADC), providing a comprehensive solution for ultrasound signal acquisition.
  • Integrated LNA: Each channel is equipped with a low-noise amplifier that offers excellent input noise performance, which is crucial for high-resolution imaging.
  • Programmable Gain and Filters: The variable gain amplifier and anti-aliasing filter are programmable, allowing for optimal signal conditioning and flexibility to adapt to various transducer types and imaging modes.
  • Digital I/Q Demodulation: With an integrated digital I/Q demodulator, the AD9272BSVZ-40 can efficiently process complex signals, reducing the system's digital processing requirements.
  • High-Speed ADC: The 14-bit ADC operates at 40 MSPS, ensuring high-fidelity digitization of the received ultrasound signals for precise imaging.
  • Compact Package: Housed in a space-saving 100-lead LQFP package, the AD9272BSVZ-40 is designed to fit into compact ultrasound systems without compromising performance.

Applications:

The AD9272BSVZ-40 is ideally suited for a range of medical imaging applications, including:

  • High-Performance Portable and Stationary Ultrasound Systems
  • Cardiac
  • Vascular
  • Point-of-Care Ultrasound Devices

With its high integration level and advanced features, the AD9272BSVZ-40 from Analog Devices Inc. represents a significant advancement in ultrasound receiver technology. It enables system designers to create sophisticated ultrasound imaging systems that offer high resolution, exceptional image quality, and enhanced diagnostic capabilities, all while maintaining a compact form factor.

For more detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6420 $69.6420
2+ $57.1423 $114.2846
4+ $55.3566 $221.4264
5+ $53.5708 $267.8540
6+ $51.7852 $310.7112
8+ $46.4280 $371.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess