EN
  • EN
  • DE

AD9272BSVZ-65

Part No AD9272BSVZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC OCT 12BIT 65MSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Resolution (Bits) 12 b
Sampling Rate 65M
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.8V, 3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 077330-AD9272BSVZ-65
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9272BSVZ-65 CAD Model

Description

The AD9272BSVZ-65 is a highly integrated, octal LNA, VGA, AAF, ADC, and CW I/Q demodulator from Analog Devices Inc., designed to cater to a wide array of high-performance applications in medical imaging, particularly in ultrasound equipment. This advanced product is engineered to streamline the design and enhance the functionality of ultrasound signal chains by combining multiple functions into a single chip.

Key Features:

  • Integrated Octal Channels: The device features eight channels of low noise amplifier (LNA), variable gain amplifier (VGA), anti-aliasing filter (AAF), and 14-bit ADC, reducing the complexity and footprint of the system design.
  • High Performance: With a 65 MSPS sampling rate per channel, the AD9272BSVZ-65 ensures high-resolution imaging and accurate signal processing for critical medical applications.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for portable ultrasound systems.
  • Customizable: The VGA gain can be adjusted from 21.3 dB to 51.3 dB, allowing for a customizable dynamic range to fit specific application requirements.
  • Integrated CW I/Q Demodulator: The inclusion of a continuous wave (CW) Doppler I/Q demodulator facilitates blood flow measurement, enhancing the device's utility in advanced diagnostic systems.
  • Flexible Interface: The AD9272BSVZ-65 supports both LVDS and CMOS digital output modes, providing design flexibility and ease of integration with a variety of digital processors.

Applications:

  • Medical Ultrasound Imaging
  • Portable Ultrasound Systems
  • Multi-channel Data Acquisition Systems
  • High-Channel Density Systems

With its robust integration and high-performance features, the AD9272BSVZ-65 from Analog Devices Inc. is an ideal solution for designers looking to enhance the capabilities and efficiency of ultrasound imaging systems. The product is available in a compact 100-lead LQFP surface-mount package, ensuring a minimal footprint on system boards and facilitating ease of design in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9879 $57.9879
3+ $47.5802 $142.7406
4+ $46.0926 $184.3704
6+ $44.6061 $267.6366
7+ $43.1196 $301.8372
9+ $38.6590 $347.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess