EN
  • EN
  • DE

AD9273BBCZ-40

Part No AD9273BBCZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 12BIT 40M 144CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features AAF, ADC, Crosspoint Switch, LNA, VGA 12 b 40M SPI 144-CSPBGA (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LFBGA, CSPBGA
Case / Package 144-CSPBGA (10x10)
Family Name AD9273
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910023-AD9273BBCZ-40
Ultra Librarian 3D Model Ultra Librarian AD9273BBCZ-40 CAD Model

Description

AD9273BBCZ-40 Octal LNA/VGA/AAF/ADC and CW I/Q Demodulator

Manufacturer: Analog Devices Inc.

The AD9273BBCZ-40 is a highly integrated, 8-channel analog front-end solution from Analog Devices Inc., designed for high-performance applications in medical ultrasound imaging and non-destructive testing (NDT) equipment. This sophisticated component integrates eight channels of low noise amplifiers (LNA), variable gain amplifiers (VGA), anti-aliasing filters (AAF), and 12-bit analog-to-digital converters (ADC) to provide a complete signal acquisition solution.

Key Features:

  • Eight Channels: Each channel consists of an LNA, a VGA, an AAF, and a 12-bit ADC, facilitating parallel signal processing and compact system design.
  • High Performance: With a maximum sample rate of 40 MSPS (Mega Samples Per Second), the AD9273BBCZ-40 offers high-speed data acquisition, making it ideal for capturing fast transient signals.
  • Low Noise: The integrated LNA features a low noise figure, ensuring excellent signal quality with minimal distortion, which is critical for high-resolution imaging applications.
  • Adjustable Gain: The VGA provides programmable gain control, allowing optimization of the dynamic range for various input signal conditions.
  • Integrated Demodulator: The on-chip I/Q demodulator enables efficient processing of CW Doppler signals, a key feature for advanced ultrasound systems.
  • Flexible Interface: The device offers a flexible LVDS (Low-Voltage Differential Signaling) digital interface that supports reduced power consumption and minimizes digital output noise.

Applications:

  • Medical Ultrasound Imaging
  • Non-Destructive Testing Equipment
  • Portable and Compact Medical Imaging Systems
  • Other High-Speed Data Acquisition Systems

The AD9273BBCZ-40 is designed with the end-user in mind, providing a balance between performance and ease of integration. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the capabilities of their high-performance imaging systems while reducing the overall system complexity and footprint.

As part of Analog Devices Inc.'s commitment to quality, the AD9273BBCZ-40 is built to meet the highest standards, ensuring reliable and consistent performance across a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4560 $66.4560
2+ $54.5280 $109.0560
3+ $52.8240 $158.4720
4+ $51.1200 $204.4800
6+ $49.4160 $296.4960
7+ $44.3040 $310.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,824 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess