EN
  • EN
  • DE
  • IT

AD9365BBCZ

Part No AD9365BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description 1 RX BY 1 TX TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD9365
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 713366-AD9365BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9365BBCZ CAD Model

Description

AD9365BBCZ: A High-Performance RF Transceiver from Analog Devices Inc.

The AD9365BBCZ is a highly integrated radio frequency (RF) Agile Transceiverâ„¢ designed by Analog Devices Inc., a leading company in the semiconductor industry. This transceiver is part of a family of products that enable sophisticated RF applications across various market segments, including communications, defense, and aerospace.

At the heart of the AD9365BBCZ is its ability to support a wide range of frequency bands, making it a versatile choice for systems that require tunable operation across different RF spectrums. With a frequency range of 70 MHz to 6 GHz, this transceiver can accommodate various communication standards and protocols, ensuring compatibility with both existing and emerging wireless technologies.

The device features a 2x2 MIMO (Multiple Input, Multiple Output) architecture, which enhances data throughput and link reliability. This is particularly beneficial in environments with challenging signal conditions, where maintaining a robust communication link is critical. The MIMO capability also enables spatial multiplexing, which is a key technique used to increase the capacity of wireless communication systems.

One of the standout features of the AD9365BBCZ is its integrated synthesizers and digital signal processing functions. These components provide essential signal conditioning and conversion, reducing the need for external components and simplifying the overall system design. The transceiver's high level of integration not only saves board space but also helps to lower power consumption and overall system cost.

The AD9365BBCZ is designed with flexibility in mind. It supports various data interface standards, including LVDS (Low-Voltage Differential Signaling) and CMOS (Complementary Metal-Oxide-Semiconductor), allowing for easy integration into a wide range of system architectures. Additionally, the transceiver is programmable via a standard serial port interface, which enables dynamic configuration and control of the device.

For engineers and system designers looking for a reliable and high-performance RF solution, the AD9365BBCZ from Analog Devices Inc. offers a compelling mix of features, performance, and flexibility. Its wide frequency range, MIMO support, and integrated functionalities make it an excellent choice for a multitude of RF applications, from base stations to portable devices.

Analog Devices Inc. has a reputation for producing high-quality components that push the boundaries of what's possible in electronics, and the AD9365BBCZ is no exception. It stands as a testament to the company's commitment to innovation and excellence in the field of RF communications.

You May Also Be Interested in

ON Semiconductor
BASEBAND CHIP DBDC, WIFI 5, 2X2
Need more? Email Us
Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Lowest to $3.1591
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
ON Semiconductor
RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Lowest to $7.9065
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6217 $63.2434
4+ $25.9460 $103.7840
6+ $25.1352 $150.8112
9+ $24.3244 $218.9196
11+ $23.5136 $258.6496
15+ $21.0811 $316.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess