EN
  • EN
  • DE

AD9380KSTZ-150

Part No AD9380KSTZ-150
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Dual Display Interface / Analog/HDMI Dual-Display Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172334-AD9380KSTZ-150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9380
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9380KSTZ-150 CAD Model

Description

The AD9380KSTZ-150 is a high-performance, integrated multifunction converter from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to meet the demanding needs of advanced digital video applications and is characterized by its versatility and efficiency in processing video signals.

The AD9380KSTZ-150 features a 150 MHz capability and is equipped with a complete 8-bit, 150 MSPS, triple analog-to-digital converter (ADC) with an integrated phase-locked loop (PLL). This makes it an ideal solution for a range of applications, including advanced television and panel displays where high-speed video processing is critical.

Key functionalities of the AD9380KSTZ-150 include support for a variety of video formats and standards. It is capable of handling RGB graphics signals from VGA to UXGA rates, HD component video signals such as 480p, 720p, 1080i, and 1080p, as well as SD video signals like NTSC, PAL, and SECAM. This level of versatility ensures that the product can be used across different platforms and video formats without compatibility issues.

The device also comes with an integrated sync processor, which adjusts to varying video input formats and timings, thus simplifying the interface with graphics and video sources. The on-chip PLL can generate pixel clocks from the HSYNC signal, eliminating the need for an external PLL. Furthermore, the AD9380KSTZ-150's digital interface is flexible, supporting both 12-bit DDR and 24-bit SDR formats, which allows for easy integration with digital display processors and panels.

Another highlight of the AD9380KSTZ-150 is its power management feature. The part includes a low-power standby mode that significantly reduces power consumption when the device is not in active use, making it an environmentally friendly option for power-sensitive applications.

In summary, the AD9380KSTZ-150 from Analog Devices Inc. is a robust, highly integrated converter that delivers superior video processing capabilities. Its support for multiple video standards and formats, coupled with power management features, makes it a top choice for developers and manufacturers of advanced digital display technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $54.7516
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Shindengen
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
ATI
Lowest to $17.8632

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1929 $62.3148
28+ $4.2608 $119.3024
42+ $4.1280 $173.3760
58+ $3.9951 $231.7158
75+ $3.8623 $289.6725
101+ $3.4627 $349.7327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess