EN
  • EN
  • DE

R223434000

Part No R223434000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description MMBX M SMT C100 / MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style MMBX
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper, Brass
Body Material Brass; Bronze
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 330 V
Mating Cycles 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names R223.434.000,2201-R223434000
Standard Package 100
Win Source Part Number 1168392-R223434000
Ultra Librarian 3D Model Ultra Librarian R223434000 CAD Model

Description

The Radiall USA, Inc. R223.434.000 is a coaxial connector with a plug, male pin connector type and snap-on fastening type.

  • Connector Type: Plug, Male Pin
  • Fastening Type: Snap-on
  • Contact Termination: Solder
  • Connector Style: MMBX
  • Voltage Rating: 330 V
  • Frequency Max: 12.4 GHz
  • Impedance: 50Ohm
  • Mounting: SMD (SMT)
  • Temperature Range: -55°C to 155°C
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
LEMO
CONN SOCKET CONTACT CRIMP / Socket Contact Coax Crimp
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess