EN
  • EN
  • DE

AD9389BBSTZ-165

Part No AD9389BBSTZ-165
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description XMITTER HDMI/DVI 165MHZ 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Transmitter
Applications DVD, HD, Set-Top Boxes, Recorders
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 077339-AD9389BBSTZ-165
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9389BBSTZ-165 CAD Model

Description

Product Overview: AD9389BBSTZ-165 by Analog Devices Inc.

The AD9389BBSTZ-165 is a high-performance, integrated HDMI (High-Definition Multimedia Interface) transmitter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This advanced IC (Integrated Circuit) is designed to enable seamless and efficient transmission of digital video and audio signals, making it an essential component in modern multimedia and entertainment systems.

Key Features:

  • HDMI Version 1.3 Features: The AD9389BBSTZ-165 supports the HDMI 1.3 specification, which includes deep color support, high bandwidth digital content protection (HDCP), and enhanced audio formats, providing a rich multimedia experience.
  • High-Definition Support: It is capable of transmitting high-definition video resolutions up to 1080p, ensuring crystal-clear image quality for a variety of applications, from gaming consoles to professional video equipment.
  • Integrated Audio Support: The device also includes an integrated I2S audio interface, supporting multiple audio formats and providing a synchronized audio stream with the video content.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9389BBSTZ-165 consumes minimal power, making it suitable for power-sensitive applications.
  • Enhanced Color Depth: With support for 12-bit color depth per channel, the transmitter allows for a broader color spectrum, delivering more accurate and vibrant images.

Applications:

The AD9389BBSTZ-165 is versatile and can be used in a range of applications, including:

  • Home Theater Systems
  • Professional Video Equipment
  • Gaming Consoles
  • Personal Computers and Graphics Cards
  • Digital Signage and Display Systems

Technical Specifications:

With a compact LQFP_EP (Low Profile Quad Flat Package-Exposed Pad) package, the AD9389BBSTZ-165 is designed for easy integration into various electronic systems. The exposed pad ensures enhanced thermal performance, which is critical for maintaining reliability and longevity in high-performance environments.

Overall, the AD9389BBSTZ-165 from Analog Devices Inc. represents a robust solution for any application requiring the transmission of high-quality digital video and audio over HDMI. Its combination of high-definition support, integrated audio capabilities, and low power consumption makes it an ideal choice for designers and manufacturers seeking to create cutting-edge multimedia products.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3338 $62.0028
14+ $8.4789 $118.7046
22+ $8.2144 $180.7168
30+ $7.9487 $238.4610
38+ $7.6842 $291.9996
51+ $6.8896 $351.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess