EN
  • EN
  • DE

AD9398KSTZ-150

Part No AD9398KSTZ-150
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 150MHZ HDMI 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Video
Interface HDMI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9398
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40168-AD9398KSTZ-150
Ultra Librarian 3D Model Ultra Librarian AD9398KSTZ-150 CAD Model

Description

AD9398KSTZ-150 HDMI Interface IC

The AD9398KSTZ-150 is a cutting-edge HDMI (High-Definition Multimedia Interface) integrated circuit developed by Analog Devices Inc., a leader in high-performance semiconductors. This IC is designed to facilitate the reliable transfer of high-definition audio and video signals between devices, making it an essential component for a wide range of multimedia applications.

Key Features:

  • High-Definition Support: Capable of handling video resolutions up to 1080p, the AD9398KSTZ-150 is ideal for HD televisions, Blu-ray players, and game consoles, ensuring crisp and vibrant visuals.
  • Deep Color Technology: With support for deep color depths, this IC can process more colors than traditional 24-bit devices, providing richer and more detailed images.
  • Audio Return Channel (ARC): The inclusion of ARC allows for the reduction of cable clutter by sending audio data upstream to a surround sound system or soundbar without the need for additional cables.
  • High Bandwidth Digital Content Protection (HDCP 1.4): HDCP 1.4 compliance ensures secure transmission of content, protecting against unauthorized copying of digital audio and video content.
  • Compact Size: Packaged in a compact LQFP (Low Profile Quad Flat Package), the AD9398KSTZ-150 saves valuable board space while delivering top-notch performance.

Applications:

  • High-Definition Televisions (HDTVs)
  • Blu-ray and DVD Players
  • Digital Set-Top Boxes
  • AV Receivers
  • Game Consoles
  • Personal Computers

The AD9398KSTZ-150 is not only a testament to Analog Devices Inc.'s commitment to quality and innovation but also a versatile solution that addresses the growing demands for high-definition multimedia interfaces. Whether for consumer electronics or professional AV systems, this IC provides a reliable and efficient means of digital signal transmission, ensuring the best possible user experience.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,507 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess