The AD942AR by Analog Devices Inc. is a high-performance operational amplifier designed for precision applications requiring low noise and low drift. This device is part of a family of monolithic operational amplifiers that utilize advanced processing techniques to achieve outstanding performance metrics.
Key Features
- Low Offset Voltage: The AD942AR boasts an exceptionally low input offset voltage, which makes it ideal for high-accuracy applications where error margins are tight.
- Low Noise: With its low noise characteristics, the AD942AR ensures signal fidelity, making it suitable for audio applications and high-performance data acquisition systems.
- High Gain Bandwidth: This operational amplifier offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
- Single-Supply Operation: It is designed to operate from a single power supply, simplifying the power supply design and reducing the overall component count.
- Output Short-Circuit Protection: The AD942AR includes output short-circuit protection, enhancing its reliability and robustness in complex circuits.
Applications
The AD942AR is a versatile component suitable for a broad spectrum of applications, including:
- Precision data systems
- Medical instrumentation
- Test and measurement equipment
- Professional audio equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±5V to ±15V |
| Input Offset Voltage |
750 µV max |
| Input Bias Current |
20 nA max |
| Operating Temperature Range |
-40°C to +85°C |
The AD942AR operational amplifier from Analog Devices Inc. represents a blend of precision, performance, and reliability, making it an excellent choice for designers seeking a high-quality amplifier for their next project.