EN
  • EN
  • DE

AD9430BSVZ-170

Part No AD9430BSVZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 170MSPS 3.3V100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 077343-AD9430BSVZ-170
Family Name AD9430
Introduction Date September 18, 2001
ECCN 3A991.c.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9430BSVZ-170 CAD Model

Description

Analog Devices AD9430BSVZ-170: High-Performance 12-Bit ADC

The AD9430BSVZ-170 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver unparalleled performance for demanding applications. This ADC operates at a conversion rate of up to 170 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed signal processing tasks in telecommunications, radar systems, and imaging applications.

Constructed with the latest semiconductor technologies, the AD9430BSVZ-170 offers exceptional dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). These features ensure that the ADC captures high-fidelity signals with minimal distortion, which is critical for applications requiring precise measurements and high-resolution data processing.

The device is housed in a compact 80-lead LQFP (Low-profile Quad Flat Package) that conserves board space without compromising on functionality. This packaging, combined with low power consumption, makes the AD9430BSVZ-170 a highly efficient solution for space-constrained designs.

Key features of the AD9430BSVZ-170 include:

  • 12-bit resolution with a 170 MSPS sampling rate
  • Excellent dynamic performance with high SNR and SFDR
  • On-chip voltage reference and sample-and-hold circuit
  • Differential analog input with 650 MHz full-power bandwidth
  • Programmable input range and user-selectable input configurations
  • LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and improved signal integrity
  • Power-down and sleep modes for power efficiency

The AD9430BSVZ-170 also features an integrated track-and-hold amplifier, which ensures that the input signal is accurately captured for conversion, thus minimizing phase errors and distortion. Furthermore, the device supports a user-selectable input range, allowing designers to optimize the ADC for specific signal amplitudes and to maximize the dynamic range for their particular application.

For engineers and system designers looking for a high-speed, high-precision ADC, the AD9430BSVZ-170 from Analog Devices Inc. offers a compelling combination of performance, power efficiency, and design flexibility. Whether it's being used in high-speed data acquisition, medical imaging, or digital communications, this ADC is engineered to meet the rigorous demands of advanced electronic systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3148 $72.3148
2+ $59.3352 $118.6704
3+ $57.4810 $172.4430
4+ $55.6268 $222.5072
5+ $53.7726 $268.8630
7+ $48.2099 $337.4693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess