EN
  • EN
  • DE

LTC2636IDE-LZ12#TRPBF

Part No LTC2636IDE-LZ12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196677-LTC2636IDE-LZ12#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Operating Temperature -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Ultra Librarian 3D Model Ultra Librarian LTC2636IDE-LZ12#TRPBF CAD Model

Description

LTC2636IDE-LZ12#TRPBF - 12-Bit I2C DAC from Analog Devices Inc.

The LTC2636IDE-LZ12#TRPBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) offered by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This particular product is designed to provide accurate and stable voltage outputs, suitable for a wide range of applications including industrial automation, process control, and embedded systems.

Featuring an I2C interface, this DAC allows for easy integration with microcontrollers and processors, making it an ideal choice for systems where communication with multiple devices over a simple two-wire interface is required. The LTC2636IDE-LZ12#TRPBF is capable of operating with a single 2.7V to 5.5V supply, providing versatility for different power environments and ensuring compatibility with both 3.3V and 5V logic levels.

The device comes in a compact, 14-lead DFN package, which is highly beneficial for space-constrained applications. It offers an integrated precision reference, which eliminates the need for external components and simplifies the design process. With its built-in power-on reset, the DAC ensures that the outputs initialize to zero volts on power-up, providing additional safety and predictability in system behavior.

One of the key features of the LTC2636IDE-LZ12#TRPBF is its high-resolution output, which allows for fine-grained control of the output voltage. This precision is essential in applications where accurate signal generation is critical. Additionally, the device boasts excellent monotonicity, which ensures that the output voltage changes in a consistent and predictable manner with each step in digital input.

The robust design of the LTC2636IDE-LZ12#TRPBF ensures reliable performance over the entire operating temperature range, making it suitable for demanding environments. Moreover, the product is available in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates automated manufacturing processes and is ideal for high-volume production.

In summary, the LTC2636IDE-LZ12#TRPBF from Analog Devices Inc. is a top-tier, highly integrated 12-bit DAC that offers excellent performance, ease of use, and reliability for a multitude of applications requiring precise analog output from a digital source.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0334 $64.0668
4+ $26.2839 $105.1356
6+ $25.4625 $152.7750
9+ $24.6411 $221.7699
11+ $23.8198 $262.0178
15+ $21.3556 $320.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess