EN
  • EN
  • DE

ADR361AUJZ-R2

Part No ADR361AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Power, Low Noise Voltage References with Sink/Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8.25μVp-p
Voltage - Input 2.8 V ~ 15 V
Operating Supply Current 190μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141460-ADR361AUJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR361
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR361AUJZ-R2 CAD Model

Description

Product Overview: ADR361AUJZ-R2 by Analog Devices Inc.

The ADR361AUJZ-R2 is a high-precision, micropower voltage reference from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the ADR36x series, which is known for its low power consumption and high accuracy, making it an ideal choice for battery-powered applications and precision data conversion systems.

Key Features

  • Output Voltage: The ADR361AUJZ-R2 provides a stable and precise output voltage of 2.5V, which is essential for ensuring the accuracy of analog-to-digital conversions in sensitive electronic equipment.
  • Low Power Consumption: With a quiescent current of only 120 µA (max), this voltage reference minimizes power usage, thereby extending the battery life of portable devices.
  • High Accuracy: The initial accuracy of the device is ±0.15% (max), and it offers excellent temperature stability, making it reliable for precision applications across various temperature ranges.
  • Wide Operating Temperature Range: The ADR361AUJZ-R2 is operational over a broad temperature range from -40°C to +125°C, ensuring consistent performance in diverse environmental conditions.
  • Small Package Size: The device comes in a compact TSOT-23 package, which is beneficial for space-constrained applications.

Applications

The ADR361AUJZ-R2 is versatile and can be used in a wide array of applications such as:

  • Precision data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Industrial process control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR361AUJZ-R2 is rigorously tested to ensure it meets the stringent requirements for industrial and automotive applications. Customers can trust the reliability and performance of this voltage reference to maintain the integrity of their electronic systems.

In summary, the ADR361AUJZ-R2 from Analog Devices Inc. is a top choice for engineers and designers who require a reliable, accurate, and low-power voltage reference. Its small footprint, combined with its robust performance, makes it an essential component in precision electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6259 $50.4029
66+ $1.5210 $100.3860
103+ $1.4685 $151.2555
147+ $1.3636 $200.4492
191+ $1.3112 $250.4392
239+ $1.2587 $300.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,590 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess