EN
  • EN
  • DE

AD9430BSVZ-210

Part No AD9430BSVZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 210MSPS 3.3V100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 200M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 084559-AD9430BSVZ-210
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9430BSVZ-210 CAD Model

Description

Analog Devices AD9430BSVZ-210: High-Performance 12-Bit ADC

The AD9430BSVZ-210 from Analog Devices Inc. is a state-of-the-art 12-bit analog-to-digital converter (ADC) offering a remarkable blend of performance and functionality. It is designed to cater to a wide array of applications that require high-speed data conversion with reliable accuracy. This ADC is particularly suitable for applications in communication systems, instrumentation, and medical imaging, among others.

With a sampling rate of up to 210 MSPS (Mega Samples Per Second), the AD9430BSVZ-210 provides users with the capability to capture high-frequency signals with precision. The device operates within the industrial temperature range, ensuring consistent performance even in challenging environmental conditions. It is housed in a compact 100-lead LQFP (Low-profile Quad Flat Package) that is engineered to save space on the PCB while delivering superior electrical characteristics.

The ADC features an on-chip track-and-hold circuit that ensures accurate sampling of input signals without the need for external components, simplifying the design and reducing system complexity. The AD9430BSVZ-210 also boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for high-fidelity signal processing applications.

Integration with other systems is made easy thanks to its digital output formatted in either LVDS (Low Voltage Differential Signaling) or CMOS (Complementary Metal-Oxide-Semiconductor) standards. This versatility allows for seamless interfacing with a variety of digital signal processors (DSPs) and FPGAs (Field Programmable Gate Arrays), making the AD9430BSVZ-210 a flexible solution for system designers.

Analog Devices Inc. has a reputation for delivering high-quality components that push the boundaries of performance, and the AD9430BSVZ-210 is no exception. With its robust feature set, this ADC is an excellent choice for professionals looking for a high-speed, accurate, and reliable data conversion solution.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their support team. The AD9430BSVZ-210 is not just a component; it's a gateway to enhancing the performance and efficiency of your digital processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6152 $93.6152
2+ $90.6897 $181.3794
3+ $87.7643 $263.2929
4+ $84.8388 $339.3552
5+ $76.0624 $380.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess