The AD9480ASU-250 is a high-performance, 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is tailored for applications requiring high-speed data conversion with a sampling rate of up to 250 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications such as medical imaging, data acquisition systems, and communication infrastructure.
The device features an on-chip track-and-hold circuit that ensures accurate sampling of input signals, thus maintaining the integrity of the converted digital data. The AD9480ASU-250 boasts an exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for applications where high signal fidelity is paramount.
With its differential inputs, the AD9480ASU-250 offers improved noise immunity and is capable of handling a wide range of input frequencies. This flexibility allows it to be used in a variety of signal environments, from low-frequency signals to high-speed transients. Additionally, the ADC operates on a single 3.3V power supply, which helps in reducing power consumption and simplifying power supply design.
The AD9480ASU-250 is packaged in a compact, 48-lead LQFP (Low-profile Quad Flat Package), which minimizes board space and is suitable for space-constrained applications. Its digital output is LVDS (Low-Voltage Differential Signaling) compatible, which provides a low-noise, high-speed data interface.
Analog Devices Inc. provides comprehensive technical support for the AD9480ASU-250, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. With its high-speed performance and robust design, the AD9480ASU-250 from Analog Devices Inc. is a compelling solution for professionals seeking to enhance their system's data conversion accuracy and speed.