EN
  • EN
  • DE

AD7755AXRS

Part No AD7755AXRS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020790-AD7755AXRS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7755AXRS CAD Model

Description

AD7755AXRS Energy Measurement IC by Analog Devices Inc.

The AD7755AXRS is a high-accuracy energy measurement Integrated Circuit (IC) designed and manufactured by Analog Devices Inc. This innovative component is specifically tailored for single-phase energy metering applications, providing a cost-effective and reliable solution for power monitoring systems.

Key Features:

  • High Precision Measurement: The AD7755AXRS is equipped with a patented high-accuracy analog-to-digital converter that ensures precise energy measurement, crucial for billing and monitoring purposes.
  • On-Chip Power Supply Monitoring: The device includes a power supply monitor circuit, which ensures the IC's performance is not compromised by fluctuations in the power supply voltage.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7755AXRS operates with low power consumption, making it ideal for energy-sensitive applications.
  • Pulse Output: The IC features a frequency output that is proportional to the power consumption, allowing for easy integration with microcontrollers or other digital systems for further data processing or communication.
  • Simple Calibration: The device supports simple one-point calibration, facilitating easy setup and reducing time-to-market for energy metering products.

Applications:

The AD7755AXRS is versatile and can be used in a variety of applications, including:

  • Residential and commercial energy meters
  • Sub-metering systems
  • Smart energy management systems

Technical Specifications:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-lead SSOP (Shrink Small Outline Package)

The AD7755AXRS from Analog Devices Inc. stands out as a robust and precise solution for energy measurement needs. Its combination of accuracy, reliability, and ease of integration makes it a top choice for developers and manufacturers of energy metering systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess