EN
  • EN
  • DE

AD9510BCPZ

Part No AD9510BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 1.2GHZ 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output CMOS, LVDS, LVPECL
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 142524-AD9510BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9510BCPZ CAD Model

Description

Product Overview: AD9510BCPZ by Analog Devices Inc.

The AD9510BCPZ is a high-performance clock distribution IC designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is specifically engineered to meet the stringent requirements of complex communication systems, test equipment, and high-speed data acquisition systems.

Key Features

  • Multiple Outputs: The AD9510BCPZ features five LVPECL and six LVDS outputs, providing the flexibility to drive multiple components within a system.
  • High-Speed Performance: With a maximum output frequency of 1.2 GHz, this clock distribution IC is capable of handling high-speed signals with ease, making it suitable for demanding applications.
  • Integrated PLL: The device includes an integrated phase-locked loop (PLL) that allows for frequency synthesis and clock distribution, ensuring precise timing and synchronization across all outputs.
  • Programmable Dividers: Each output channel comes with programmable dividers, allowing users to customize the output frequency for their specific needs.
  • Low Jitter: The AD9510BCPZ boasts low jitter performance, which is critical in maintaining signal integrity and ensuring reliable operation in sensitive applications.
  • Serial Interface: Configuration and control of the device are made easy through a 3-wire serial interface, enabling simple integration into a variety of systems.

Applications

The AD9510BCPZ is ideal for use in a wide range of applications, including:

  • Wireless infrastructure
  • Networking and telecommunications
  • Instrumentation and test equipment
  • Data acquisition systems
  • Medical imaging
  • Aerospace and defense systems

Package and Quality

Encased in a compact 48-lead LFCSP (7mm x 7mm) package, the AD9510BCPZ is designed for space-constrained applications while maintaining robustness and reliability. Analog Devices Inc. is committed to high-quality standards, ensuring that this product meets rigorous performance criteria for industrial and commercial use.

For engineers and system designers looking for a reliable clock distribution solution, the AD9510BCPZ from Analog Devices Inc. offers the perfect blend of performance, versatility, and quality.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8118 $71.4354
6+ $19.5379 $117.2274
8+ $18.9274 $151.4192
11+ $18.3168 $201.4848
15+ $17.7063 $265.5945
19+ $15.8746 $301.6174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess