EN
  • EN
  • DE

AD9516-0BCPZ-REEL7

Part No AD9516-0BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 14-Output Clock Generator with Integrated 2.8 GHz VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Generator, Fanout Distribution
PLL Yes
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.95GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139097-AD9516-0BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9516-0
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9516-0BCPZ-REEL7 CAD Model

Description

The AD9516-0BCPZ-REEL7 is a high-performance clock generator designed to meet the stringent requirements of modern electronic systems. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this clock distribution IC provides low jitter and phase noise performance, making it an ideal solution for applications requiring a stable and accurate clock source.

Key Features

  • Integrated PLL: The device features a Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO) that can operate at frequencies up to 1.6 GHz, ensuring versatile clock generation capabilities.
  • Multiple Outputs: With 14 user-configurable outputs, the AD9516-0BCPZ-REEL7 can generate a variety of output frequencies, providing flexibility for different design requirements.
  • Low Jitter Performance: The device is optimized for low jitter, which is crucial for maintaining signal integrity in high-speed communication systems and digital signal processing applications.
  • Programmable Divider: It includes programmable dividers that allow fine-tuning of the output frequency to match specific system needs.
  • Serial Interface: Configuration is made simple with a 3-wire serial interface, enabling easy integration into complex systems.
  • Power Supply: The device operates over a wide power supply range, supporting both 3.3V and 2.5V operation.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for high-density circuit designs.

Applications

The AD9516-0BCPZ-REEL7 is an excellent choice for a variety of applications, including but not limited to:

  • Networking equipment (routers, switches, base stations)
  • Wireless infrastructure
  • Test and measurement systems
  • Data acquisition
  • High-performance computing
  • Medical imaging systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9516-0BCPZ-REEL7 is no exception. It is available in a tape and reel format (REEL7), facilitating efficient handling and manufacturing for high-volume production requirements.

Ordering Information

To place an order or request samples of the AD9516-0BCPZ-REEL7, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your designs are powered by precise and reliable clock generation with the AD9516-0BCPZ-REEL7.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $8.4989
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4495 $57.2475
11+ $9.3945 $103.3395
17+ $9.1009 $154.7153
23+ $8.8074 $202.5702
30+ $8.5138 $255.4140
40+ $7.6330 $305.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess