EN
  • EN
  • DE

2PB709ART,215

Part No 2PB709ART,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 2mA, 10V
Maximum Power Dissipation 250mW
Frequency - Transition 70MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1004093-2PB709ART,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB709ART,215 CAD Model

Description

The 2PB709ART,215 is a PNP transistor manufactured by Nexperia USA Inc.

  • Category: Discrete Semiconductor Products
  • Popularity: Medium popularity in the market
  • Applications: Designed for use in a wide range of applications, including audio amplifiers, switching regulators, and power management.
  • Maximum Current Collector: 100mA
  • Collector Cut-off Current: 10nA
  • Gain: 210
  • Package: Surface mount package
  • Maximum Power Dissipation: 250mW

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4470 $58.1100
315+ $0.3673 $115.6995
490+ $0.3557 $174.2930
675+ $0.3442 $232.3350
870+ $0.3326 $289.3620
1,165+ $0.2980 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess