EN
  • EN
  • DE

AD9517-3BCPZ

Part No AD9517-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 12OUTPUT 48-LFCSP / Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Frequency - Max 2.25GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9517-3
Standard Package 21 pcs
Moisture Sensitivity Level (MSL) 6 (Time on Label)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859811-AD9517-3BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9517-3BCPZ CAD Model

Description

AD9517-3BCPZ Clock Distribution IC by Analog Devices Inc.

The AD9517-3BCPZ is a highly versatile clock distribution integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the AD9517 series, which is known for providing low jitter and phase noise performance, making it an excellent choice for a wide range of applications including data communications, telecommunication infrastructure, medical imaging, and industrial instrumentation.

Key Features:

  • Multiple Outputs: The device features 14 outputs with LVPECL, LVDS, and CMOS signal compatibility, offering flexibility for various design requirements.
  • Integrated PLL: With an on-board phase-locked loop (PLL), the AD9517-3BCPZ can perform frequency synthesis and clock distribution with precision.
  • Low Jitter Performance: The device is engineered to deliver a low jitter clock signal, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Versatile Input Frequencies: It supports a wide range of input frequencies, accommodating various reference clock sources.
  • Programmable Dividers: The IC includes programmable dividers, allowing for fine-tuning of the output frequency to meet specific application needs.
  • EEPROM Memory: Integrated EEPROM allows for the storage of user-defined register settings, ensuring consistent configuration after power cycles.

Package and Temperature Range:

The AD9517-3BCPZ comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication systems
  • Networking and storage equipment
  • Test and measurement equipment

With its combination of flexibility, performance, and reliability, the AD9517-3BCPZ by Analog Devices Inc. is an ideal solution for designers looking to implement a robust clock distribution network in their electronic systems. Its advanced features and ease of integration make it a valuable component in achieving system-wide synchronization and timing precision.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5936 $70.5936
2+ $57.9233 $115.8466
4+ $56.1134 $224.4536
5+ $54.3023 $271.5115
6+ $52.4924 $314.9544
8+ $47.0628 $376.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess